ASTM International - ASTM A391/A391M-01

Standard Specification for Grade 80 Alloy Steel Chain

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding.

Note 1-This specification does not cover alloy steel chain for pocket wheel applications.

1.2 The values stated in either SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

Document History

January 1, 2021
Standard Specification for Grade 80 Alloy Steel Chain
1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. For overhead lifting applications, only alloy chain should...
November 1, 2012
Standard Specification for Grade 80 Alloy Steel Chain
1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel...
November 1, 2007
Standard Specification for Grade 80 Alloy Steel Chain
1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel chain...
ASTM A391/A391M-01
September 10, 2001
Standard Specification for Grade 80 Alloy Steel Chain
1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel chain...
September 10, 2001
Standard Specification for Grade 80 Alloy Steel Chain
1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1—This specification does not cover alloy steel chain...
Advertisement