ASTM International - ASTM A391/A391M-07(2012)
Standard Specification for Grade 80 Alloy Steel Chain
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding.
Note 1-This specification does not cover alloy steel chain for pocket wheel applications.
1.2 The Grade designation is 1/10 of the minimum breaking strength in newtons divided by two times the nominal cross-sectional area of the chain in square millimetres.
1.3 The values stated in either SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
abstract:
This specification deals with Grade 80 heat-treated alloy steel chain for applications such as slings, lifting assemblies, and load binding. The alloy steel chain shall be made to a fully-killed... View More
Document History