ASTM International - ASTM D6957-03

Standard Practice for Measuring Curl in Paint Brush Filling Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 2
ICS Code (Paint coating equipment): 87.100
significance And Use:

It is important for the manufacturing and performance of a brush to have filaments with minimal curl.

scope:

1.1 This practice describes the procedure for measuring curl in synthetic filament.

1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length.

1.3 This practice is applicable to tapered filament or level filament.

1.4 The values given in-pound units are to be regarded as the standard as this is the dominant measurement system used in the paint brush industry. The values given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2025
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2?in. to 5?in. (50.8?mm to 127 mm) in length. 1.3 This practice is...
September 1, 2018
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is...
June 1, 2012
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is...
November 1, 2008
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is...
ASTM D6957-03
October 1, 2003
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is applicable...
Advertisement