ASTM International - ASTM D6957-12

Standard Practice for Measuring Curl in Paint Brush Filling Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2012
Status: inactive
Page Count: 2
ICS Code (Paint coating equipment): 87.100
significance And Use:

3.1 It is important for the manufacturing and performance of a brush to have filaments with minimal curl.

scope:

1.1 This practice describes the procedure for measuring curl in synthetic filament.

1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length.

1.3 This practice is applicable to tapered filament or level filament.

1.4 This practice is applicable to loose filling material and material removed from a brush.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2025
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2?in. to 5?in. (50.8?mm to 127 mm) in length. 1.3 This practice is...
September 1, 2018
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is...
ASTM D6957-12
June 1, 2012
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is...
November 1, 2008
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is...
October 1, 2003
Standard Practice for Measuring Curl in Paint Brush Filling Material
1.1 This practice describes the procedure for measuring curl in synthetic filament. 1.2 This practice is applicable to filament 2 to 5 in. (50.8 to 127 mm) in length. 1.3 This practice is applicable...
Advertisement