ASTM International - ASTM D3130-03

Standard Specification for n-Propyl Acetate (96 % Grade)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 2
ICS Code (Other organic chemicals): 71.080.99
scope:

1.1 This specification covers n-propyl acetate (96 % grade).

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.

abstract:

This specification establishes the properties and requirements for n-propyl acetate. Specimens shall be sampled, undergo chemical analysis, and conform accordingly to specified values of the... View More

Document History

January 1, 2026
Standard Specification for n-Propyl Acetate (96?% Grade)
1.1 This specification covers n-propyl acetate (96?% grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
April 1, 2019
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n-propyl acetate (96 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
November 1, 2011
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n -propyl acetate (96 % grade). 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 The...
ASTM D3130-03
October 1, 2003
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n -propyl acetate (96 % grade). 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 The...
May 10, 2000
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n-propyl acetate (96% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.
Advertisement