ASTM International - ASTM D3130-95(2000)

Standard Specification for n-Propyl Acetate (96 % Grade)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 2
ICS Code (Other organic chemicals): 71.080.99
scope:

1.1 This specification covers n-propyl acetate (96% grade).

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.

Document History

January 1, 2026
Standard Specification for n-Propyl Acetate (96?% Grade)
1.1 This specification covers n-propyl acetate (96?% grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
April 1, 2019
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n-propyl acetate (96 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The...
November 1, 2011
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n -propyl acetate (96 % grade). 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 The...
October 1, 2003
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n -propyl acetate (96 % grade). 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 The...
ASTM D3130-95(2000)
May 10, 2000
Standard Specification for n-Propyl Acetate (96 % Grade)
1.1 This specification covers n-propyl acetate (96% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.
Advertisement