ASTM International - ASTM C1159-98(2003)
Standard Specification for Sulfur Polymer Cement and Sulfur Modifier for Use in Chemical-Resistant, Rigid Sulfur Concrete
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This specification covers the requirements for sulfur polymer cement and sulfur modifier for use in rapid setting and high strength applications of chemical-resistant sulfur concrete.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History