ASTM International - ASTM C1159-98(2012)

Standard Specification for Sulfur Polymer Cement and Sulfur Modifier for Use in Chemical-Resistant, Rigid Sulfur Concrete (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 2
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers the requirements for sulfur polymer cement and sulfur modifier for use in rapid setting and high strength applications of chemical-resistant sulfur concrete.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for sulfur polymer cement and sulfur modifier for use in rapid setting and high strength applications of chemical-resistant sulfur concrete. There are... View More

Document History

ASTM C1159-98(2012)
August 1, 2012
Standard Specification for Sulfur Polymer Cement and Sulfur Modifier for Use in Chemical-Resistant, Rigid Sulfur Concrete (Withdrawn 2021)
This specification covers the requirements for sulfur polymer cement and sulfur modifier for use in rapid setting and high strength applications of chemical-resistant sulfur concrete. There are...
June 1, 2008
Standard Specification for Sulfur Polymer Cement and Sulfur Modifier for Use in Chemical-Resistant, Rigid Sulfur Concrete
This specification covers the requirements for sulfur polymer cement and sulfur modifier for use in rapid setting and high strength applications of chemical-resistant sulfur concrete. There are...
October 1, 2003
Standard Specification for Sulfur Polymer Cement and Sulfur Modifier for Use in Chemical-Resistant, Rigid Sulfur Concrete
1.1 This specification covers the requirements for sulfur polymer cement and sulfur modifier for use in rapid setting and high strength applications of chemical-resistant sulfur concrete. 1.2 The...
March 10, 1998
Standard Specification for Sulfur Polymer Cement and Sulfur Modifier for Use in Chemical-Resistant, Rigid Sulfur Concrete
1.1 This specification covers the requirements for sulfur polymer cement for use in rapid setting and high strength applications of chemical-resistant sulfur concrete. 1.2 The values stated in...
Advertisement