ASTM International - ASTM B372-97(2003)
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification covers seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Four types of material are specified having the following nominal compositions:
| Copper or Copper Alloy UNS No. | Previously Used Designation | Nominal Composition, % | ||
| Copper | Zinc | Phos- phorus | ||
| C10200 | Copper, Type OF | 100 | ... | ... |
| C10300 | ... | 99.99 | ... | 0.003 |
| C12000 | Copper, Type DLP | 100 | ... | ... |
| C22000 | Commercial bronze, 90 % | 90 | 10 | ... |
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers seamless copper and copper-alloy rectangular waveguide tube intended for use as transmission lines in electronic equipment. Four types of material are specified having... View More
Document History