ASTM International - ASTM B372-12a

Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
significance And Use:

15.1 For purposes of determining compliance with the specified limits for requirements of chemical composition, hardness, and electrical resistivity, an observed value or a calculated value shall... View More

scope:

1.1 This specification establishes the requirements for seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Five types of material are specified having the following nominal compositions:2

Copper or
Copper Alloy
UNS

2 No.

 
Previously
Used Designation
Nominal Composition, %
 
Copper
 
Zinc
Phos-
phorus
C10100 Copper, Type OFE

A

99.99

B

... ...
C10200 Copper, Type OF

A

99.95

B

... ...
C10300 Copper, Type OFXLP

A

99.95

B

... 0.003
C12000 Copper, Type DLP

A

99.90

B

... 0.008
C22000 Commercial
   bronze, 90 %
90 10 ...

A Types OF, OFE, OFXLP, and DLP are described in Classification B224.B Minimum copper percentage.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

abstract:

This specification covers seamless copper and copper-alloy rectangular waveguide tube intended for use as transmission lines in electronic equipment. Four types of material are specified having... View More

Document History

May 1, 2022
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
1.1 This specification establishes the requirements for seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Five types of material are...
October 1, 2017
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
1.1 This specification establishes the requirements for seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Five types of material are...
ASTM B372-12a
October 1, 2012
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
1.1 This specification establishes the requirements for seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Five types of material are...
April 1, 2012
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
1.1 This specification establishes the requirements for seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Five types of material are...
April 1, 2011
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
This specification covers seamless copper and copper-alloy rectangular waveguide tube intended for use as transmission lines in electronic equipment. Four types of material are specified having the...
October 1, 2003
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
1.1 This specification covers seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Four types of material are specified having the...
January 1, 1997
Standard Specification for Seamless Copper and Copper-Alloy Rectangular Waveguide Tube
1.1 This specification covers seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Four types of material are specified having the...
Advertisement