ASTM International - ASTM A401/A401M-98

Standard Specification for Steel Wire, Chromium-Silicon Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers round chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately elevated temperatures. This product is not meant to be used for high cycle fatigue applications (see Specification A877/A877M). This wire shall be provided either in the annealed and cold-drawn or oil-tempered condition as specified by the purchaser.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other.

Document History

August 15, 2024
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
September 1, 2018
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
November 1, 2015
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
May 1, 2010
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
September 10, 2003
Standard Specification for Steel Wire, Chromium-Silicon Alloy
This specification covers round chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately elevated...
ASTM A401/A401M-98
October 10, 1998
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately elevated...
Advertisement