ASTM International - ASTM A401/A401M-15

Standard Specification for Steel Wire, Chromium-Silicon Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately elevated temperatures. This product is not meant to be used for non-static applications involving moderate fatigue stresses (see Specification A1000/A1000M) or high cycle fatigue applications (see Specification A877/A877M). This wire shall be provided either in the annealed and cold-drawn or quench and tempered condition as specified by the purchaser.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 Within the text, the inch-pound units are shown in brackets.

abstract:

This specification covers round chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately elevated... View More

Document History

August 15, 2024
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
September 1, 2018
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
ASTM A401/A401M-15
November 1, 2015
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
May 1, 2010
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round and shaped chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately...
September 10, 2003
Standard Specification for Steel Wire, Chromium-Silicon Alloy
This specification covers round chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately elevated...
October 10, 1998
Standard Specification for Steel Wire, Chromium-Silicon Alloy
1.1 This specification covers round chromium-silicon alloy steel spring wire having properties and quality intended for the manufacture of springs resistant to set when used at moderately elevated...
Advertisement