ASTM International - ASTM D4313-03
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorinated Polyethylene (CM) Jackets For Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers crosslinked chlorinated polyethylene (CM) compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, heavy-duty, and extra-heavy-duty service.
1.2 These jacket materials are not recommended for use on cables which are to be installed at a temperature less than 25°C.
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
abstract:
This specification covers crosslinked chlorinated polyethylene compounds intended for use as jacket materials (outer coverings) on electrical wires and cables for general-purpose, heavy-duty, and... View More
Document History