ASTM International - ASTM D4313-98
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorinated Polyethylene (CM) Jackets For Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers crosslinked chlorinated polyethylene compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, heavy-duty, and extra-heavy-duty service.
1.2 These jacket materials are not recommended for use on cables which are to be installed at a temperature less than -25°C.
1.3 The values stated in inch-pound units, except for temperature, are the standard. The values in parentheses are for information only.
Document History