ASTM International - ASTM B313/B313M-02e1

Standard Specification for Aluminum and Aluminum-Alloy Round Welded Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 10
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy tubes made from formed sheet and seam welded by continuous methods.

1.2 Alloy (Note 1) and temper designations are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.

Note 1-Throughout this specification use of the term alloyin the general sense includes aluminum as well as aluminum alloy.

Note 2-For the requirements for sheet see Specification B 209.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 The values stated in either inch-pound or SI units are to be regarded separately as standards. The SI units are shown either in brackets or in separate tables. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from two systems will result in nonconformance with the specification.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers aluminum and aluminum-alloy tubes made from formed sheet and seam welded by continuous methods. Chemical conformance shall be determined by analyzing samples taken at a... View More

Document History

November 1, 2009
Standard Specification for Aluminum and Aluminum-Alloy Round Welded Tubes (Withdrawn 2018)
1.1 This specification covers aluminum and aluminum-alloy tubes made from formed sheet and seam welded by continuous methods. 1.2 Alloy (Note 1) and temper designations are in accordance with ANSI...
ASTM B313/B313M-02e1
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Round Welded Tubes
1.1 This specification covers aluminum and aluminum-alloy tubes made from formed sheet and seam welded by continuous methods. 1.2 Alloy (Note 1) and temper designations are in accordance with ANSI...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Round Welded Tubes
1.1 This specification covers aluminum and aluminum-alloy tubes made from formed sheet and seam welded by continuous methods. 1.2 Alloy (Note 1) and temper designations are in accordance with ANSI...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Round Welded Tubes
1.1 This specification covers aluminum and aluminum-alloy tubes made from formed sheet and seam welded by continuous methods. 1.2 Alloy (Note 1) and temper designations are in accordance with ANSI...
Advertisement