ASTM International - ASTM B313/B313M-00
Standard Specification for Aluminum and Aluminum-Alloy Round Welded Tubes
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum and aluminum-alloy tubes made from formed sheet and seam welded by continuous methods.
1.2 Alloy (Note 1) and temper designations are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.
Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy. Note 2-For the requirements for sheet see Specification B209, for Aluminum and Aluminum-Alloy Sheet and Plate.
1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
1.4 The values stated in either inch-pound or SI units are to be regarded separately as standards. The SI units are shown either in brackets or in separate tables. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from two systems will result in nonconformance with the specification.
Document History