ASTM International - ASTM D1146-00
Standard Test Method for Blocking Point of Potentially Adhesive Layers
| Organization: | ASTM International |
| Publication Date: | 10 March 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This test method covers the determination of the blocking point of a thermoplastic or a hygroscopic layer or coating of potentially adhesive material. Potentially adhesive materials comprise those materials in a substantially nonadhesive state which may be activated to an adhesive state by application of heat or solvents.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History