ASTM International - ASTM D1146-00(2013)

Standard Test Method for Blocking Point of Potentially Adhesive Layers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 3
ICS Code (Adhesives): 83.180
significance And Use:

4.1 Since some potentially adhesive materials are both thermoplastic and hygroscopic, this test method provides means for estimating, on the same material, both thermoplastic and hygroscopic... View More

scope:

1.1 This test method covers the determination of the blocking point of a thermoplastic or a hygroscopic layer or coating of potentially adhesive material. Potentially adhesive materials comprise those materials in a substantially nonadhesive state which may be activated to an adhesive state by application of heat or solvents.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2018
Standard Test Method for Blocking Point of Potentially Adhesive Layers
1.1 This test method covers the determination of the blocking point of a thermoplastic or a hygroscopic layer or coating of potentially adhesive material. Potentially adhesive materials comprise...
November 1, 2018
Standard Test Method for Blocking Point of Potentially Adhesive Layers
1.1 This test method covers the determination of the blocking point of a thermoplastic or a hygroscopic layer or coating of potentially adhesive material. Potentially adhesive materials comprise...
ASTM D1146-00(2013)
October 1, 2013
Standard Test Method for Blocking Point of Potentially Adhesive Layers
1.1 This test method covers the determination of the blocking point of a thermoplastic or a hygroscopic layer or coating of potentially adhesive material. Potentially adhesive materials comprise...
May 1, 2007
Standard Test Method for Blocking Point of Potentially Adhesive Layers
1.1 This test method covers the determination of the blocking point of a thermoplastic or a hygroscopic layer or coating of potentially adhesive material. Potentially adhesive materials comprise...
March 10, 2000
Standard Test Method for Blocking Point of Potentially Adhesive Layers
1.1 This test method covers the determination of the blocking point of a thermoplastic or a hygroscopic layer or coating of potentially adhesive material. Potentially adhesive materials comprise...
Advertisement