ASTM International - ASTM E508-03
Standard Test Method for Calcium and Magnesium in Iron Ores by Atomic Absorption Spectrometry
| Organization: | ASTM International |
| Publication Date: | 10 June 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
| ICS Code (Iron ores): | 73.060.10 |
significance And Use:
This test method is intended as a referee method for compliance with compositional specifications for impurity content. It is assumed that all who use this procedure will be trained analysts... View More
scope:
1.1 This test method covers the determination of calcium and magnesium in iron ores, concentrates, and agglomerates in the concentration range from 0.05 to 5 % of calcium and 0.05 to 3 % of magnesium.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History