ASTM International - ASTM E508-98
Standard Test Method for Calcium and Magnesium in Iron Ores by Atomic Absorption Spectrometry
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
1.1 This test method covers the determination of calcium and magnesium in iron ores, concentrates, and agglomerates in the concentration range from 0.05 to 5% of calcium and 0.05 to 3% of magnesium.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History