ASTM International - ASTM E1569-03

Standard Test Method for Determination of Oxygen in Tantalum Powder

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 5
ICS Code (Physicochemical methods of analysis): 71.040.50
ICS Code (Powder metallurgy): 77.160
significance And Use:

This test method is primarily intended as a test for compliance with compositional specifications. It is assumed that all who use this method will be trained analysts capable of performing common... View More

scope:

1.1 This test method covers the determination of oxygen in tantalum powder in concentrations from 0.05 to 0.50 %.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2009
Standard Test Method for Determination of Oxygen in Tantalum Powder by Inert Gas Fusion Technique (Withdrawn 2018)
1.1 This test method covers the determination of oxygen in tantalum powder in concentrations from 0.05 % to 0.50 %. 1.2 The values stated in SI units are to be regarded as standard. No other units...
ASTM E1569-03
June 10, 2003
Standard Test Method for Determination of Oxygen in Tantalum Powder
1.1 This test method covers the determination of oxygen in tantalum powder in concentrations from 0.05 to 0.50 %. 1.2 This standard does not purport to address all of the safety problems, if any,...
January 1, 1993
Standard Test Method for Determination of Oxygen in Tantalum Powder
1.1 This test method covers the determination of oxygen in tantalum powder in concentrations from 0.05 to 0.50%. 1.2 This standard does not purport to address all of the safety problems, if any,...
Advertisement