ASTM International - ASTM E1569-09
Standard Test Method for Determination of Oxygen in Tantalum Powder by Inert Gas Fusion Technique (Withdrawn 2018)
| Organization: | ASTM International |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
| ICS Code (Powder metallurgy): | 77.160 |
significance And Use:
This test method is primarily intended as a test for compliance with compositional specifications. It is assumed that all who use this method will be trained analysts capable of performing common... View More
scope:
1.1 This test method covers the determination of oxygen in tantalum powder in concentrations from 0.05 % to 0.50 %.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History