ASTM International - ASTM D868-85(2003)
Standard Test Method for Evaluating Degree of Bleeding of Traffic Paint
| Organization: | ASTM International |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Road equipment and installations): | 93.080.30 |
significance And Use:
Solvents in a traffic paint may cause bleeding of pavement constituents into the traffic marking, thereby rendering the traffic marking less effective as a lane or directional indicator. This test... View More
scope:
1.1 The photographic reference standards that are part of this test method are representative of the degrees of bleeding of traffic or pavement marking paints. The standards are intended primarily for comparative evaluation in the laboratory.
1.2 Bleeding as defined is the only type of discoloration in this test method.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History