ASTM International - ASTM D868-10(2015)
Standard Practice for Determination of Degree of Bleeding of Traffic Paint
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Road equipment and installations): | 93.080.30 |
significance And Use:
4.1 Solvents in a traffic paint may cause bleeding of pavement constituents into the traffic marking, thereby rendering the traffic marking less effective as a lane or directional indicator. This... View More
scope:
1.1 This practice describes test procedures for determining the degree of bleeding of traffic or pavement marking paints. A specific formulation for a solventborne traffic paint formulation is included as a potential bleeding reference control.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History