ASTM International - ASTM D1648-86(2003)
Standard Specification for Basic Lead Silicochromate Pigment
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers two types of pigment commercially known as basic lead silicochromate.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History
June 1, 2020
Standard Specification for Basic Lead Silicochromate Pigment
1.1 This specification covers two types of pigment commercially known as basic lead silicochromate.
1.2 The values stated in SI units are to be regarded as the standard. The values given in...
December 1, 2014
Standard Specification for Basic Lead Silicochromate Pigment
This specification covers two types of pigment commercially known as basic lead silicochromate. Both types of pigment shall consist of silica coated with lead licates and lead chromates with mass...
July 1, 2008
Standard Specification for Basic Lead Silicochromate Pigment
This specification covers two types of pigment commercially known as basic lead silicochromate. Both types of pigment shall consist of silica coated with lead licates and lead chromates with mass...
ASTM D1648-86(2003)
December 1, 2003
Standard Specification for Basic Lead Silicochromate Pigment
1.1 This specification covers two types of pigment commercially known as basic lead silicochromate.
1.2 The values stated in SI units are to be regarded as the standard. The values given in...
May 10, 1999
Standard Specification for Basic Lead Silicochromate Pigment
1.1 This specification covers two types of pigment commercially known as basic lead silicochromate.