ASTM International - ASTM D1648-86(2014)
Standard Specification for Basic Lead Silicochromate Pigment
| Organization: | ASTM International |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers two types of pigment commercially known as basic lead silicochromate.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers two types of pigment commercially known as basic lead silicochromate. Both types of pigment shall consist of silica coated with lead licates and lead chromates with mass... View More
Document History