ASTM International - ASTM D1195-93(1997)
Standard Test Method for Repetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
| Organization: | ASTM International |
| Publication Date: | 10 May 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Road construction materials): | 93.080.20 |
| ICS Code (Construction of airports): | 93.120 |
scope:
1.1 This test method covers a procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compact condition or the natural state, and provides data for use in the evaluation and design of rigid and flexible-type airport and highway pavements.
1.2 The values stated in inch-pound units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History