ASTM International - ASTM D1195-93(2004)

Standard Test Method for Repetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2004
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
ICS Code (Construction of airports): 93.120
significance And Use:

Field, in-place repetitive static plate load tests are used for the evaluation and design of pavement structures. Repetive static plate load tests are performed on soils and unbound base and... View More

scope:

1.1 This test method covers a procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compact condition or the natural state, and provides data for use in the evaluation and design of rigid and flexible-type airport and highway pavements.

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1195-93(2004)
December 1, 2004
Standard Test Method for Repetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers a procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compact condition or the natural state, and...
May 10, 1997
Standard Test Method for Repetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers a procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compact condition or the natural state, and...
Advertisement