ASTM International - ASTM D3497-79(2003)
Standard Test Method for Dynamic Modulus of Asphalt Mixtures (Withdrawn 2009)
| Organization: | ASTM International |
| Publication Date: | 26 October 1979 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
The values of dynamic modulus can be used for both asphalt paving mixture design and asphalt pavement thickness design.
scope:
1.1 This test method covers procedures for preparing and testing asphalt mixtures to determine dynamic modulus values. The procedure described covers a range of both temperature and loading frequency. The minimum recommended test series consists of testing at 41, 77, and 104°F (5, 25, and 40°C) at loading frequencies of 1, 4, and 16 Hz for each temperature.
1.2 This method is applicable to asphalt paving mixtures similar to mixes 3A, 4A, 5A, 6A, and 7A, as defined by Specification D 3515.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History