ASTM International - ASTM D3497-79(1995)

Standard Test Method for Dynamic Modulus of Asphalt Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This test method covers procedures for preparing and testing asphalt mixtures to determine dynamic modulus values. The procedure described covers a range of both temperature and loading frequency. The minimum recommended test series consists of testing at 41, 77, and 104°F (5, 25, and 40°C) at loading frequencies of 1, 4, and 16 Hz for each temperature.

1.2 This method is applicable to asphalt paving mixtures similar to mixes 3A, 4A, 5A, 6A, and 7A, as defined by Specification D 3515.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3497-79(1995)
January 1, 1995
Standard Test Method for Dynamic Modulus of Asphalt Mixtures
1.1 This test method covers procedures for preparing and testing asphalt mixtures to determine dynamic modulus values. The procedure described covers a range of both temperature and loading...
October 26, 1979
Standard Test Method for Dynamic Modulus of Asphalt Mixtures (Withdrawn 2009)
1.1 This test method covers procedures for preparing and testing asphalt mixtures to determine dynamic modulus values. The procedure described covers a range of both temperature and loading...
Advertisement