ASTM International - ASTM F470-89(2003)
Standard Practice for Caking Temperature of Dry Electrostatic Toner
| Organization: | ASTM International |
| Publication Date: | 27 October 1989 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Materials for graphic technology): | 37.100.20 |
significance And Use:
Dry toners for use in electrostatic copiers and printers are normally free-flowing powders at room temperatures. They are often formulated to fuse at elevated temperatures as part of the... View More
scope:
1.1 This practice covers the determination of the temperature at which a dry toner will cake as storage temperatures are raised.
1.2 In certain cases the effects of pressure or pressure combined with heat can cause blocking and caking of a dry toner. This recommended practice does not provide for evaluation of such pressure effects.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History