ASTM International - ASTM F470-89(2009)

Standard Practice for Caking Temperature of Dry Electrostatic Toner (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2009
Status: inactive
Page Count: 2
ICS Code (Materials for graphic technology): 37.100.20
significance And Use:

Dry toners for use in electrostatic copiers and printers are normally free-flowing powders at room temperatures. They are often formulated to fuse at elevated temperatures as part of the... View More

scope:

1.1 This practice covers the determination of the temperature at which a dry toner will cake as storage temperatures are raised.

1.2 In certain cases the effects of pressure or pressure combined with heat can cause blocking and caking of a dry toner. This recommended practice does not provide for evaluation of such pressure effects.

1.3 This practice consists of testing samples at controlled temperatures and evaluating them for any sign of blocking after a specified period.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F470-89(2009)
February 1, 2009
Standard Practice for Caking Temperature of Dry Electrostatic Toner (Withdrawn 2017)
1.1 This practice covers the determination of the temperature at which a dry toner will cake as storage temperatures are raised. 1.2 In certain cases the effects of pressure or pressure combined...
December 10, 1998
Standard Practice for Caking Temperature of Dry Electrostatic Toner
1.1 This practice covers the determination of the temperature at which a dry toner will cake as storage temperatures are raised. 1.2 In certain cases the effects of pressure or pressure combined...
October 27, 1989
Standard Practice for Caking Temperature of Dry Electrostatic Toner
Dry toners for use in electrostatic copiers and printers are normally free-flowing powders at room temperatures. They are often formulated to fuse at elevated temperatures as part of the...
Advertisement