ASTM International - ASTM F816-83(2003)

Standard Test Method for Combined Fine and Gross Leaks for Large Hybrid Microcircuit Packages (Withdrawn 2009)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 4
significance And Use:

This test method provides an evaluation of the quality of an in-line sealing process on a real time basis for sealed packages. It eliminates the need to expose the specimen to long exposures of... View More

scope:

1.1 This test method applies to hermetic package leak testing to detect leaks of a broad spectrum in size with a minimum detection level equal to the sensitivity of the helium mass spectrometer equipment used in the test.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F816-83(2003)
May 10, 1998
Standard Test Method for Combined Fine and Gross Leaks for Large Hybrid Microcircuit Packages (Withdrawn 2009)
This test method provides an evaluation of the quality of an in-line sealing process on a real time basis for sealed packages. It eliminates the need to expose the specimen to long exposures of high...
May 10, 1998
Standard Test Method for Combined Fine and Gross Leaks for Large Hybrid Microcircuit Packages
1.1 This test method applies to hermetic package leak testing to detect leaks of a broad spectrum in size with a minimum detection level equal to the sensitivity of the helium mass spectrometer...
Advertisement