ASTM International - ASTM F816-83(1998)e1
Standard Test Method for Combined Fine and Gross Leaks for Large Hybrid Microcircuit Packages
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Electronic components in general): | 31.020 |
scope:
1.1 This test method applies to hermetic package leak testing to detect leaks of a broad spectrum in size with a minimum detection level equal to the sensitivity of the helium mass spectrometer equipment used in the test.
Document History
May 10, 1998
Standard Test Method for Combined Fine and Gross Leaks for Large Hybrid Microcircuit Packages (Withdrawn 2009)
This test method provides an evaluation of the quality of an in-line sealing process on a real time basis for sealed packages. It eliminates the need to expose the specimen to long exposures of high...
ASTM F816-83(1998)e1
May 10, 1998
Standard Test Method for Combined Fine and Gross Leaks for Large Hybrid Microcircuit Packages
1.1 This test method applies to hermetic package leak testing to detect leaks of a broad spectrum in size with a minimum detection level equal to the sensitivity of the helium mass spectrometer...