ASTM International - ASTM D1863-03
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History
September 15, 2005
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
This specification covers the standards for the quality and grading of crushed stone, crushed slag, and water-worn gravel intended for use as coarse mineral aggregate on built-up roofs. The crushed...
ASTM D1863-03
December 1, 2003
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs.
1.2 The values stated in SI...
March 10, 2003
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs.
1.2 The values stated in SI...
January 1, 2000
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs.
January 1, 1977
Standard Specification for Mineral Aggregate Used On Built-Up Roofs
A description is not available for this item.