ASTM International - ASTM D1863-05

Standard Specification for Mineral Aggregate Used on Built-Up Roofs

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 September 2005
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers the standards for the quality and grading of crushed stone, crushed slag, and water-worn gravel intended for use as coarse mineral aggregate on built-up roofs. The... View More

Document History

ASTM D1863-05
September 15, 2005
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
This specification covers the standards for the quality and grading of crushed stone, crushed slag, and water-worn gravel intended for use as coarse mineral aggregate on built-up roofs. The crushed...
December 1, 2003
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs. 1.2 The values stated in SI...
March 10, 2003
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs. 1.2 The values stated in SI...
January 1, 2000
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs.
January 1, 1977
Standard Specification for Mineral Aggregate Used On Built-Up Roofs
A description is not available for this item.
Advertisement