ASTM International - ASTM D1327-04

Standard Specification for Bitumen-Saturated Woven Burlap Fabrics Used in Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar, as specified by the purchaser, for use in the membrane system of roofing or waterproofing or as specified by the manufacturer.

1.1.1 Asphalt-saturated burlap fabricshall be used with asphalt base plying cement; typical ones are mopping asphalts conforming to Specifications D 312, D 449, or appropriate solvent-bearing bituminous materials.

1.1.2 Coal-tar-saturated burlap fabricshall be used with coal-tar base plying cements; typical ones are coal-tar pitches conforming to Specification D 450, or appropriate solvent-bearing bituminous materials.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar for use in the membrane system of roofing or waterproofing. Asphalt-saturated burlap fabric shall... View More

Document History

ASTM D1327-04
January 1, 2004
Standard Specification for Bitumen-Saturated Woven Burlap Fabrics Used in Roofing and Waterproofing
This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar for use in the membrane system of roofing or waterproofing. Asphalt-saturated burlap fabric shall be...
July 10, 1997
Standard Specification for Bitumen-Saturated Woven Burlap Fabrics Used in Roofing and Waterproofing
1.1 This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar, as specified by the purchaser, for use in the membrane system of roofing or waterproofing or as...
Advertisement