ASTM International - ASTM D1327-97a
Standard Specification for Bitumen-Saturated Woven Burlap Fabrics Used in Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 10 July 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar, as specified by the purchaser, for use in the membrane system of roofing or waterproofing or as specified by the manufacturer.
1.1.1 Asphalt-saturated burlap fabric shall be used with asphalt base plying cement; typical ones are mopping asphalts conforming to Specifications D 312 or D 449.
1.1.2 Coal-tar-saturated burlap fabric shall be used with coal-tar base plying cements; a typical one is coal-tar pitch conforming to Specification D 450.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History