ASTM International - ASTM D341-03

Standard Test Method for Viscosity-Temperature Charts for Liquid Petroleum Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2003
Status: inactive
Page Count: 5
ICS Code (Petroleum products in general): 75.080
scope:

1.1 The kinematic viscosity-temperature charts covered by this standard are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature within a limited range, provided that the kinematic viscosities at two temperatures are known.

1.2 The charts are designed to permit petroleum oil kinematic viscosity-temperature data to plot as a straight line. The charts here presented provide a significant improvement in linearity over the charts previously available under Method D341-43. This increases the reliability of extrapolation to higher temperatures.

abstract:

This test method details the standard procedure for plotting viscosity-temperature charts that ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature... View More

Document History

December 1, 2025
Standard Practice for Viscosity-Temperature Equations and Charts for Liquid Petroleum or Hydrocarbon Products
1.1 This practice covers kinematic viscosity-temperature equations and charts (see Figs. 1-3), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid...
May 1, 2020
Standard Practice for Viscosity-Temperature Equations and Charts for Liquid Petroleum or Hydrocarbon Products
1.1 This practice covers kinematic viscosity-temperature equations and charts (see Figs. 1-3), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid...
May 1, 2020
Standard Practice for Viscosity-Temperature Equations and Charts for Liquid Petroleum or Hydrocarbon Products
1.1 This practice covers kinematic viscosity-temperature equations and charts (see Figs. 1-3), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid...
July 1, 2017
Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 This practice covers kinematic viscosity-temperature charts (see Figs. 1 and 2), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any...
June 1, 2015
Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 This practice covers kinematic viscosity-temperature charts (see Figs. 1 and 2), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any...
October 1, 2009
Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 This practice covers kinematic viscosity-temperature charts (see Figs. 1 and 2), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any...
ASTM D341-03
December 1, 2003
Standard Test Method for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 The kinematic viscosity-temperature charts covered by this standard are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature within...
April 10, 1998
Standard Test Method for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 The kinematic viscosity-temperature charts covered by this standard are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature within...
Advertisement