ASTM International - ASTM D341-09

Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 6
ICS Code (Petroleum products in general): 75.080
scope:

1.1 This practice covers kinematic viscosity-temperature charts (see Figs. 1 and 2), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature within a limited range, provided that the kinematic viscosities at two temperatures are known.

1.2 The charts are designed to permit petroleum oil kinematic viscosity-temperature data to plot as a straight line. The charts here presented provide a significant improvement in linearity over the charts previously available under Method D341-43. This increases the reliability of extrapolation to higher temperatures.

1.3 The values provided in SI units are to be regarded as standard. The values given in parentheses are provided for information only.

abstract:

This test method details the standard procedure for plotting viscosity-temperature charts that ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature... View More

Document History

December 1, 2025
Standard Practice for Viscosity-Temperature Equations and Charts for Liquid Petroleum or Hydrocarbon Products
1.1 This practice covers kinematic viscosity-temperature equations and charts (see Figs. 1-3), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid...
May 1, 2020
Standard Practice for Viscosity-Temperature Equations and Charts for Liquid Petroleum or Hydrocarbon Products
1.1 This practice covers kinematic viscosity-temperature equations and charts (see Figs. 1-3), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid...
May 1, 2020
Standard Practice for Viscosity-Temperature Equations and Charts for Liquid Petroleum or Hydrocarbon Products
1.1 This practice covers kinematic viscosity-temperature equations and charts (see Figs. 1-3), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid...
July 1, 2017
Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 This practice covers kinematic viscosity-temperature charts (see Figs. 1 and 2), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any...
June 1, 2015
Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 This practice covers kinematic viscosity-temperature charts (see Figs. 1 and 2), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any...
ASTM D341-09
October 1, 2009
Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 This practice covers kinematic viscosity-temperature charts (see Figs. 1 and 2), which are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any...
December 1, 2003
Standard Test Method for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 The kinematic viscosity-temperature charts covered by this standard are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature within...
April 10, 1998
Standard Test Method for Viscosity-Temperature Charts for Liquid Petroleum Products
1.1 The kinematic viscosity-temperature charts covered by this standard are a convenient means to ascertain the kinematic viscosity of a petroleum oil or liquid hydrocarbon at any temperature within...
Advertisement