ASTM International - ASTM B468-04

Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2004
Status: inactive
Page Count: 2
scope:

1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service.

1.2 This specification covers tubes 1/8 to 5 in. (3.18 to 127 mm), inclusive, in outside diameter and 0.015 to 0.500 in. (0.38 to 12.70 mm), inclusive, in wall thickness. Table 2 of Specification B 751 lists the dimensional requirements of these sizes. Tubes having other dimensions may be furnished provided such tubing complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. Tubing shall... View More

Document History

October 1, 2020
Standard Specification for Welded UNS N08020 Alloy Tubes (Withdrawn 2025)
1.1 This specification2 covers welded UNS N08020 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This specification covers...
June 1, 2016
Standard Specification for Welded UNS N08020 Alloy Tubes
1.1 This specification2 covers welded UNS N08020 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This specification covers...
June 1, 2010
Standard Specification for Welded UNS N08020 Alloy Tubes
1.1 This specification covers welded UNS N08020 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This specification covers...
October 1, 2009
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Tubes
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This...
ASTM B468-04
February 1, 2004
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Tubes
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This...
May 10, 1999
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Tubes
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This...
Advertisement