ASTM International - ASTM B468-10(2016)

Standard Specification for Welded UNS N08020 Alloy Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 2
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification2 covers welded UNS N08020 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service.

1.2 This specification covers tubes 1/8 to 5 in. (3.18 to 127 mm), inclusive, in outside diameter and 0.015 to 0.500 in. (0.38 to 12.70 mm), inclusive, in wall thickness. Table 2 of Specification B751 lists the dimensional requirements of these sizes. Tubes having other dimensions may be furnished provided such tubing complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. Tubing shall... View More

Document History

October 1, 2020
Standard Specification for Welded UNS N08020 Alloy Tubes (Withdrawn 2025)
1.1 This specification2 covers welded UNS N08020 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This specification covers...
ASTM B468-10(2016)
June 1, 2016
Standard Specification for Welded UNS N08020 Alloy Tubes
1.1 This specification2 covers welded UNS N08020 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This specification covers...
June 1, 2010
Standard Specification for Welded UNS N08020 Alloy Tubes
1.1 This specification covers welded UNS N08020 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This specification covers...
October 1, 2009
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Tubes
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This...
February 1, 2004
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Tubes
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This...
May 10, 1999
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Tubes
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy boiler, heat exchanger, and condenser tubes for general corrosion-resisting and low- or high-temperature service. 1.2 This...
Advertisement