ASTM International - ASTM A434-90a(2000)
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars.
1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and cold-finished bars in two strength level classes designated BB and BC. The bars are available in the conditions specified in 4.4 subject to the size limitations shown.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History