ASTM International - ASTM A434-06(2012)

Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2012
Status: inactive
Page Count: 3
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars.

1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and cold-finished bars in two strength level classes designated BB and BC. The bars are available in the conditions specified in 4.4 subject to the size limitations shown.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. The steel materials shall be melt processed by using open-heart, basic oxygen, or electric furnace... View More

Document History

ASTM A434-06(2012)
March 1, 2012
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
May 1, 2006
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
March 1, 2004
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
January 1, 2000
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
Advertisement