ASTM International - ASTM D3368-04

Standard Specification for FEP-Fluorocarbon Resin Sheet and Film

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2004
Status: inactive
Page Count: 6
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film less than 3.175 mm [0.125 in.] thick. Recycled materials are allowed in accordance with .

1.2 The values stated in SI units as detailed in IEEE/ASTM SI 10 are to be regarded as standard and the practices of IEEE/ASTM SI 10 incorporated herein.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 14, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no similar or equivalent ISO standard.

abstract:

This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film. The sheet and film shall be made from FEP-fluorocarbon resin without filler or plasticizer. This... View More

Document History

March 15, 2022
Standard Specification for FEP Sheet and Film
1.1 This specification covers unfilled, unpigmented FEP resin sheet and film less than 3.175 mm (0.125 in.) thick. Recycled materials are allowed in accordance with 6.2. 1.2 The values stated in SI...
August 1, 2017
Standard Specification for FEP Sheet and Film
1.1 This specification covers unfilled, unpigmented FEP resin sheet and film less than 3.175 mm (0.125 in.) thick. Recycled materials are allowed in accordance with 6.2. 1.2 The values stated in SI...
March 1, 2014
Standard Specification for FEP-Fluorocarbon Sheet and Film
1.1 This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film less than 3.175 mm (0.125 in.) thick. Recycled materials are allowed in accordance with 6.2. 1.2 The values...
January 1, 2010
Standard Specification for FEP-Fluorocarbon Resin Sheet and Film
1.1 This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film less than 3.175 mm (0.125 in.) thick. Recycled materials are allowed in accordance with 6.2. 1.2 The values...
ASTM D3368-04
February 1, 2004
Standard Specification for FEP-Fluorocarbon Resin Sheet and Film
1.1 This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film less than 3.175 mm [0.125 in.] thick. Recycled materials are allowed in accordance with . 1.2 The values...
December 10, 1999
Standard Specification for FEP-Fluorocarbon Resin Sheet and Film
1.1 This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film less than 3.175 mm (0.125 in.) thick. 1.2 The values stated in SI units as detailed in Practice E380 are to...
Advertisement