ASTM International - ASTM D3368-99
Standard Specification for FEP-Fluorocarbon Resin Sheet and Film
| Organization: | ASTM International |
| Publication Date: | 10 December 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film less than 3.175 mm (0.125 in.) thick.
1.2 The values stated in SI units as detailed in Practice E380 are to be regarded as the standard and the practices of E380 incorporated herein.
1.3 The following safety hazards caveat pertains only to the test methods portion, Section 14, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no similar or equivalent ISO standard.
Document History