ASTM International - ASTM F1642-04
Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings
| Organization: | ASTM International |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Mechanical testing): | 19.060 |
| ICS Code (Glass in building): | 81.040.20 |
significance And Use:
This test method provides a structured procedure to establish the hazard rating of glazing and glazing systems subjected to an airblast loading. Knowing the hazard rating provides the ability to... View More
scope:
1.1 This test method sets forth procedures for the evaluation of hazards of glazing or glazing systems against airblast loadings. The specifying authority shall provide the airblast loading parameters.
1.2 This test method allows for glazing to be tested and rated with or without framing systems.
1.3 This test method is designed to test and rate all glazing, glazing systems, and glazing retrofit systems including, but not limited to, those fabricated from glass, plastic, glass-clad plastics, laminated glass, glass/plastic glazing materials, and film-backed glass.
1.4 The values stated in SI units are to be regarded as the standard. Values given in parentheses are for information only. For conversion of quantities in various systems of measurements to SI units, see SI 10.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section 9 for specific hazards statements.
Document History