ASTM International - ASTM F1642-04(2010)

Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 8
ICS Code (Glass in building): 81.040.20
significance And Use:

This test method provides a structured procedure to establish the hazard rating of glazing and glazing systems subjected to an airblast loading. Knowing the hazard rating provides the ability to... View More

scope:

1.1 This test method sets forth procedures for the evaluation of hazards of glazing or glazing systems against airblast loadings. The specifying authority shall provide the airblast loading parameters.

1.2 This test method allows for glazing to be tested and rated with or without framing systems.

1.3 This test method is designed to test and rate all glazing, glazing systems, and glazing retrofit systems including, but not limited to, those fabricated from glass, plastic, glass-clad plastics, laminated glass, glass/plastic glazing materials, and film-backed glass.

1.4 The values stated in SI units are to be regarded as the standard. Values given in parentheses are for information only. For conversion of quantities in various systems of measurements to SI units, see .

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section 9 for specific hazards statements.

Document History

November 15, 2012
Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings
1.1 This test method sets forth procedures for the evaluation of hazards of glazing or glazing systems against airblast loadings. The specifying authority shall provide the airblast loading...
ASTM F1642-04(2010)
May 1, 2010
Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings
1.1 This test method sets forth procedures for the evaluation of hazards of glazing or glazing systems against airblast loadings. The specifying authority shall provide the airblast loading...
February 1, 2004
Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings
1.1 This test method sets forth procedures for the evaluation of hazards of glazing or glazing systems against airblast loadings. The specifying authority shall provide the airblast loading...
November 1, 2003
Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings
1.1 This test method sets forth procedures for the evaluation of the resistance of glazing or glazing systems against airblast loadings. 1.2 This test method allows for glazings to be tested with or...
January 1, 1996
Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings
1.1 This test method sets forth procedures for the evaluation of the resistance of glazing or glazing systems against airblast loadings. 1.2 This test method allows for glazings to be tested with or...
Advertisement