ASTM International - ASTM C722-04

Standard Specification for Chemical-Resistant Monolithic Floor Surfacings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2004
Status: inactive
Page Count: 5
scope:

1.1 This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacings for use over concrete floors in areas where chemical resistance and the protection of concrete are required.

1.2 The application methods for these floor surfacings include troweled, broadcast, slurry broadcast, self-leveling, sprayed, and reinforced. The resin chemistries include epoxy, urethane, polyester, and vinyl ester.

1.3 Floor surfacings used as vessel linings are excluded from this specification.

1.4 The values stated in SI units are to be regarded as the standard. The values in parenthesis are provided for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacing for use over concrete floors in areas where chemical resistance and the protection of concrete... View More

Document History

June 1, 2023
Standard Specification for Chemical-Resistant Monolithic Floor Surfacings
1.1 This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacings for use over concrete floors in areas where chemical resistance and the protection of concrete...
March 15, 2018
Standard Specification for Chemical-Resistant Monolithic Floor Surfacings
1.1 This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacings for use over concrete floors in areas where chemical resistance and the protection of concrete...
July 1, 2012
Standard Specification for Chemical-Resistant Monolithic Floor Surfacings
This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacing for use over concrete floors in areas where chemical resistance and the protection of concrete are...
ASTM C722-04
March 1, 2004
Standard Specification for Chemical-Resistant Monolithic Floor Surfacings
This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacing for use over concrete floors in areas where chemical resistance and the protection of concrete are...
January 1, 1993
Standard Specification for Chemical-Resistant Resin Monolithic Surfacings (Withdrawn 2003)
1.1 This specification covers the requirements for filled resin-based systems suitable for use as trowel- or spray-applied monolithic surfacings in areas where chemical resistance is required. Two...
Advertisement