ASTM International - ASTM C722-04(2012)
Standard Specification for Chemical-Resistant Monolithic Floor Surfacings
| Organization: | ASTM International |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
1.1 This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacings for use over concrete floors in areas where chemical resistance and the protection of concrete are required.
1.2 The application methods for these floor surfacings include troweled, broadcast, slurry broadcast, self-leveling, sprayed, and reinforced. The resin chemistries include epoxy, urethane, polyester, and vinyl ester.
1.3 Floor surfacings used as vessel linings are excluded from this specification.
1.4 The values stated in SI units are to be regarded as the standard. The values in parenthesis are provided for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacing for use over concrete floors in areas where chemical resistance and the protection of concrete... View More
Document History